Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979511-RB160VA-40FHT
Packaging: Cut Tape
Forward Voltage: 550 mV
Forward Current: 1 A
Number of Pins: 2
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Max Forward Surge Current (Ifsm): 5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979511-RB160VA-40FHTR |
| Product Name | OEM Parts - OEM Parts (O - R) - RB160VA-40FHTR |