ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Single RB160A60T-32

Description
Win Source Part Number: 957788-RB160A60T-32 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: DO-41 Mini, Axial Supplier Device Package: MSR Alternative Parts (Cross-Reference): RB160A60T-32RB160A60 T32; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 957788-RB160A60T-32 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: DO-41 Mini, Axial Supplier Device Package: MSR Alternative Parts (Cross-Reference): RB160A60T-32RB160A60 T32; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957788-RB160A60T-32 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
957788-RB160A60T-32
Discrete Semiconductor Products - Diodes - Rectifiers - Single 957788-RB160A60T-32
Win Source Part Number: 957788-RB160A60T-32 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: DO-41 Mini, Axial Supplier Device Package: MSR Alternative Parts (Cross-Reference): RB160A60T-32RB160A60 T32; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Product Status: Obsolete

Win Source Part Number: 957788-RB160A60T-32
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 2,500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: DO-41 Mini, Axial
Supplier Device Package: MSR
Alternative Parts (Cross-Reference): RB160A60T-32RB160A60T32;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Product Status: Obsolete

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-RB160A60T-32 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB160A60T-32
Schottky 60V 1A Diode and Rectifier 280-RB160A60T-32
DIODE SCHOTTKY 60V 1A MSR Product overview: RB160A60T-32 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160A60T-32 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A MSR Product overview: RB160A60T-32 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160A60T-32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB160A60T-32-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB160A60T-32-ND
Single Diodes RB160A60T-32-ND
Diode Schottky 60V 1A Through Hole MSR

Diode Schottky 60V 1A Through Hole MSR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB160A60T-32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB160A60T-32
Discrete Semiconductor Products - Diodes - Rectifiers RB160A60T-32
DIODE SCHOTTKY 60V 1A MSR

DIODE SCHOTTKY 60V 1A MSR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 957788-RB160A60T-32 280-RB160A60T-32 RB160A60T-32-ND RB160A60T-32
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-41 Mini, Axial Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
General-purpose Schottky diode - BAS40W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - 30CTQ060STRLPBF - 1128006-30CTQ060STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers