ROHM Semiconductor USA, LLC Schottky 40V 3A Diode and Rectifier RB151LA-40TR

Description
DIODE SCHOTTKY 40V 3A PMDU Product overview: RB151LA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB151LA-40TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 40V 3A PMDU Product overview: RB151LA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB151LA-40TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-RB151LA-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RB151LA-40TR
Schottky 40V 3A Diode and Rectifier 280-RB151LA-40TR
DIODE SCHOTTKY 40V 3A PMDU Product overview: RB151LA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB151LA-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDU Product overview: RB151LA-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB151LA-40TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB151LA-40TR - 891202-RB151LA-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB151LA-40TR
891202-RB151LA-40TR
Diodes, Rectifiers - Single - RB151LA-40TR 891202-RB151LA-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891202-RB151LA-40TR Features: Diode Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891202-RB151LA-40TR
Features: Diode
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB151LA-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB151LA-40TR
DIODE SCHOTTKY 40V 3A PMDU

DIODE SCHOTTKY 40V 3A PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-RB151LA-40TR 891202-RB151LA-40TR RB151LA-40TR
Product Name Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - RB151LA-40TR Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data