ROHM Semiconductor USA, LLC Schottky 40V Diode and Rectifier RB151L-40TE25

Description
DIODE SCHOTTKY 40V PMDS Product overview: RB151L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB151L-40TE25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 40V PMDS Product overview: RB151L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB151L-40TE25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V Diode and Rectifier - 280-RB151L-40TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
280-RB151L-40TE25
Schottky 40V Diode and Rectifier 280-RB151L-40TE25
DIODE SCHOTTKY 40V PMDS Product overview: RB151L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB151L-40TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V PMDS Product overview: RB151L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB151L-40TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB151L-40TE25 - 793031-RB151L-40TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB151L-40TE25
793031-RB151L-40TE25
Diodes, Rectifiers - Single - RB151L-40TE25 793031-RB151L-40TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 793031-RB151L-40TE25 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Schottky Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: PMDS Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793031-RB151L-40TE25
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: PMDS
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RB151L-40TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB151L-40TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB151L-40TE25
DIODE SCHOTTKY 40V PMDS

DIODE SCHOTTKY 40V PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB151L-40TE25
Schottky Diodes & Rectifiers RB151L-40TE25
Schottky Diodes & Rectifiers SCHOTTKY

Schottky Diodes & Rectifiers SCHOTTKY

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB151L-40TE25 793031-RB151L-40TE25 RB151L-40TE25 RB151L-40TE25
Product Name Schottky 40V Diode and Rectifier Diodes, Rectifiers - Single - RB151L-40TE25 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 154895 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HRPF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details