DIODE SCHOTTKY 30V 1.5A PMDS Product overview: RB150M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB150M-30TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 210538-RB150M-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 1.5A Surface Mount PMDS
Schottky Diodes & Rectifiers SCHOTTKY
DIODE SCHOTTKY 30V 1.5A PMDS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-RB150M-30TR | 210538-RB150M-30TR | RB150M-30TR-ND | RB150M-30TR | RB150M-30TR |
| Product Name | Schottky 30V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - RB150M-30TR | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PMDS | SOD-123; SOD-123-2 |