DIODE ARRAY SCHOT 100V 3A TO-252
DIODE ARRAY SCHOT 100V 3A TO-252
DIODE ARRAY SCHOT 100V 3A TO-252
DIODE ARR SCHOTT 100V 3A TO252
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 264898 | 846-RB098BM100FNSTLCT-ND | RB098BM100FNSTL |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| RoHS Compliant | RoHS |