ROHM Co., Ltd. Diode Arrays RB098BM-40FNSTL

Description
DIODE ARRAY SCHOTT 40V 3A TO-252
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 40V 3A TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-RB098BM-40FNSTLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 40V 3A TO-252

DIODE ARRAY SCHOTT 40V 3A TO-252

Buy Now Datasheet
Diode Arrays - 846-RB098BM-40FNSTLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 40V 3A TO-252

DIODE ARRAY SCHOTT 40V 3A TO-252

Buy Now Datasheet
Schottky Diodes & Rectifiers - 264902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
264902
Schottky Diodes & Rectifiers 264902
40V 6A TO-252 Ultra low IR SBD

40V 6A TO-252 Ultra low IR SBD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB098BM-40FNSTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB098BM-40FNSTL
Discrete Semiconductor Products - Diodes - Rectifiers RB098BM-40FNSTL
DIODE ARRAY SCHOTT 40V 3A TO252

DIODE ARRAY SCHOTT 40V 3A TO252

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 846-RB098BM-40FNSTLCT-ND 264902 RB098BM-40FNSTL
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252M
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Switching Diodes - 7513468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details