ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046059-RB095T-90
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 90V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 90V 3A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 90V 3A TO220FN Product overview: RB095T-90 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095T-90 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 90V 3A TO220FN
Schottky Diodes & Rectifiers SCHOTTKY 90V 6A
| ROHM Semiconductor USA, LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | RB095T-90 | 046059-RB095T-90 | 846-RB095T-90-ND | 286-RB095T-90 | RB095T-90 | RB095T-90 |
| Product Name | Schottky Barrier Diode | Diodes, Rectifiers - Arrays - RB095T-90 | Diode Arrays | 90V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220FN | TO-220; TO-220-3 Full Pack | Bulk | TO-220 | TO-220-FP-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.8000 volts | 0.7500 volts | 0.7500 volts | |||
| IF | 3000 mA | |||||
| VRRM | 90 volts |