ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Diode Array 1 Pair Common Cathode Schottky 60V 3A Through Hole TO-220-3 Full Pack
Schottky Diodes & Rectifiers SCHOTTKY 60V 6A
DIODE ARR SCHOTT 60V 3A TO220FN
| ROHM Semiconductor USA, LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | RB095T-60 | RB095T-60-ND | RB095T-60 | RB095T-60 |
| Product Name | Schottky Barrier Diode | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 Full Pack | TO-220-FP-3 | TO-220 |
| RoHS Compliant | RoHS | |||
| VF | 0.6000 volts | 0.5800 volts | ||
| IF | 3000 mA |