ROHM Semiconductor USA, LLC Schottky Barrier Diode RB095T-40

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB095T-40 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB095T-40
Schottky Barrier Diode RB095T-40
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Diode Arrays - RB095T-40-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB095T-40-ND
Diode Arrays RB095T-40-ND
Diode Array 1 Pair Common Cathode Schottky 40V 3A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 40V 3A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
40V 3A Diode and Rectifier
286-RB095T-40
40V 3A Diode and Rectifier 286-RB095T-40
DIODE ARR SCHOTT 40V 3A TO220FN Product overview: RB095T-40 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095T-40 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 3A TO220FN Product overview: RB095T-40 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095T-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB095T-40 - 046058-RB095T-40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB095T-40
046058-RB095T-40
Diodes, Rectifiers - Arrays - RB095T-40 046058-RB095T-40
Manufacturer: Rohm Semiconductor Win Source Part Number: 046058-RB095T-40 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TO-220FN Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046058-RB095T-40
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB095T-40
Schottky Diodes & Rectifiers RB095T-40
Schottky Diodes & Rectifiers SCHOTTKY 40V 6A

Schottky Diodes & Rectifiers SCHOTTKY 40V 6A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB095T-40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB095T-40
Discrete Semiconductor Products - Diodes - Rectifiers RB095T-40
DIODE ARR SCHOTT 40V 3A TO220FN

DIODE ARR SCHOTT 40V 3A TO220FN

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number RB095T-40 RB095T-40-ND 286-RB095T-40 046058-RB095T-40 RB095T-40 RB095T-40
Product Name Schottky Barrier Diode Diode Arrays 40V 3A Diode and Rectifier Diodes, Rectifiers - Arrays - RB095T-40 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB TO-220; TO-220-3 Full Pack Bulk TO-220; TO-220FN TO-220-FP-3 TO-220
RoHS Compliant RoHS RoHS
VF 0.6000 volts 0.5500 volts 0.5500 volts
IF 3000 mA
VRRM 45 volts
Unlock Full Specs
to access all available technical data