Manufacturer: Rohm Semiconductor
Win Source Part Number: 769406-RB095BM-90TL
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 150μA @ 90V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: RB095BM-90
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 90V
Alternative Parts (Cross-Reference): RB095BM-90FH; RB095BM-90FHTL; BD680CS_00001; VS-6CWT10TRR-E;
Introduction Date: February 01, 2015
ECCN: EAR99
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTT 90V 3A TO252 Product overview: RB095BM-90TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-90TL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 90V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
SCHOTTKY RECTIFIER, DUAL, 90V, TO-252; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:750mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers I2C BUS 256Kbit EEPROM
DIODE ARRAY SCHOTT 90V 3A TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 769406-RB095BM-90TL | 286-RB095BM-90TL | RB095BM-90TLTR-ND | 74AC1831 | RB095BM-90TL | RB095BM-90TL |
| Product Name | Diodes, Rectifiers - Arrays - RB095BM-90TL | 90V 3A TO252 Diode and Rectifier | Diode Arrays | Schottky Rectifier, Dual, 90V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||
| VR | 90 volts | |||||
| IR | 0.1500 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |