Win Source Part Number: 1367225-RB095BM-90FH
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Base Product Number: RB095
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 90 V
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 8.4 ns
Current - Reverse Leakage @ Vr: 150 µA @ 90 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Diode Array 1 Pair Common Cathode Schottky 90V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 90V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 90V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTT 90V 6A TO252 Product overview: RB095BM-90FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-90FHTL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 90V Vr 6A Io SBD TO-252(DPAK) 3A
DIODE ARRAY SCHOTT 90V 6A TO252
SCHOTTKY RECT, AEC-Q101, 90V, 6A, TO252; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:750mV; Forward RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1367225-RB095BM-90FHTL | RB095BM-90FHTLDKR-ND | 286-RB095BM-90FHTL | RB095BM-90FHTL | RB095BM-90FHTL | RB095BM-90FHTL | 92Y3829 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | 90V 6A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Rect, Aec-Q101, 90V, 6A, To252; Repetitive Reverse Voltage Vrrm Max Rohm |
| Diode Type | Schottky | ||||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||
| VR | 90 volts | ||||||
| IR | 0.1500 mA | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |