DIODE ARRAY SCHOTT 60V 6A TO252 Product overview: RB095BM-60TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-60TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 806118-RB095BM-60TL
Packaging: Reel
Part Status: Not For New Designs
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
DIODE ARRAY SCHOTT 60V 6A TO252
SCHOTTKY RECTIFIER, DUAL, 60V, TO-252; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:580mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 60V-VRM 60V-VR 6A-IO 50A-IFSM Dual C Common
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-RB095BM-60TL | 846-RB095BM-60TLTR-ND | 806118-RB095BM-60TL | RB095BM-60TL | 74AC1830 | RB095BM-60TL |
| Product Name | 60V 6A TO252 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - RB095BM-60TL | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 60V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | TO-252-3 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode | |||||
| Diode Type | Schottky |