DIODE ARRAY SCHOTT 40V 6A TO252 Product overview: RB095BM-40FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-40FHTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891199-RB095BM-40FHT
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB095
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: RB095BM-40FHTLDKR, RB095BM-40FHTLTR, RB095BM-40FHTLCT
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
SCHOTTKY RECT, AEC-Q101, 45V, 6A, TO252; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 40V Vr 6A Io SBD TO-252(DPAK) 3A
DIODE ARRAY SCHOTT 40V 6A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 286-RB095BM-40FHTL | 891199-RB095BM-40FHTL | RB095BM-40FHTLCT-ND | 92Y3827 | RB095BM-40FHTL | RB095BM-40FHTL |
| Product Name | 40V 6A TO252 Diode and Rectifier | Diodes, Rectifiers - Arrays - RB095BM-40FHTL | Diode Arrays | Schottky Rect, Aec-Q101, 45V, 6A, To252; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | TO-252-3 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 |