ROHM Semiconductor USA, LLC 30V 6A TO252 Diode and Rectifier RB095BM-30FHTL

Description
DIODE ARRAY SCHOTT 30V 6A TO252 Product overview: RB095BM-30FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-30FHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 30V 6A TO252 Product overview: RB095BM-30FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-30FHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A TO252 Diode and Rectifier
286-RB095BM-30FHTL
30V 6A TO252 Diode and Rectifier 286-RB095BM-30FHTL
DIODE ARRAY SCHOTT 30V 6A TO252 Product overview: RB095BM-30FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-30FHTL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 30V 6A TO252 Product overview: RB095BM-30FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-30FHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RB095BM-30FHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - RB095BM-30FHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - RB095BM-30FHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1047315-RB095BM-30FHTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1047315-RB095BM-30FHTL
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1047315-RB095BM-30FHTL
Win Source Part Number: 1047315-RB095BM-30FH TL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 425 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Alternative Parts (Cross-Reference): RB095BM-30FHTLRB095B M30FHTL; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RB095BM-30FHTLDKR,RB 095BM-30FHTLTR,RB095 BM-30FHTLCT Base Product Number: RB095

Win Source Part Number: 1047315-RB095BM-30FHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 425 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Alternative Parts (Cross-Reference): RB095BM-30FHTLRB095BM30FHTL;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB095BM-30FHTLDKR,RB095BM-30FHTLTR,RB095BM-30FHTLCT
Base Product Number: RB095

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB095BM-30FHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB095BM-30FHTL
Discrete Semiconductor Products - Diodes - Rectifiers RB095BM-30FHTL
DIODE ARRAY SCHOTT 30V 6A TO252

DIODE ARRAY SCHOTT 30V 6A TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB095BM-30FHTL
Schottky Diodes & Rectifiers RB095BM-30FHTL
Schottky Diodes & Rectifiers 30V Vr 6A Io SBD TO-252(DPAK) 3A IF

Schottky Diodes & Rectifiers 30V Vr 6A Io SBD TO-252(DPAK) 3A IF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-RB095BM-30FHTL RB095BM-30FHTLTR-ND 1047315-RB095BM-30FHTL RB095BM-30FHTL RB095BM-30FHTL
Product Name 30V 6A TO252 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252-3
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data