Diode Array 1 Pair Common Cathode Schottky 90V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 90V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 90V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTT 90V 6A TO252 Product overview: RB095BGE-90TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BGE-90TL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 90V Vr; 6A Io TO-252 SBD
DIODE ARRAY SCHOTT 90V 6A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | RB095BGE-90TLDKR-ND | 286-RB095BGE-90TL | RB095BGE-90TL | RB095BGE-90TL | RB095BGE-90TL |
| Product Name | Diode Arrays | 90V 6A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | ||||
| Life Cycle Stage | Active |