Win Source Part Number: 1087631-RB095BGE-40T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Alternative Parts (Cross-Reference): RB095BGE-40TLRB095BG
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB095BGE-40TLDKR,RB0
Base Product Number: RB095
DIODE ARRAY SCHOTT 40V 6A TO252 Product overview: RB095BGE-40TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BGE-40TL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTT 40V 6A TO252
Schottky Diodes & Rectifiers 40V Vr; 6A Io TO-252 SBD
DIODE ARRAY SCHOTTKY 45V TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 1087631-RB095BGE-40TL | 286-RB095BGE-40TL | RB095BGE-40TLDKR-ND | RB095BGE-40TL | RB095BGE-40TL | RB095BGE-40TL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 40V 6A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | |||
| VR | 40 volts | 40 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | ||||
| Tj | 150 C (302 F) | -40 C (-40 F) | 150 C (302 F) |