Manufacturer: Rohm Semiconductor
Win Source Part Number: 027107-RB095B-90TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 90V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CPD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR10100CDTR-G1; RB095BM-90FHTL; RB095BM-90FH;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 90V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 90V 3A CPD Product overview: RB095B-90TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095B-90TL can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 90V 3A CPD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 027107-RB095B-90TL | RB095B-90TLTR-ND | 286-RB095B-90TL | RB095B-90TL |
| Product Name | Diodes, Rectifiers - Arrays - RB095B-90TL | Diode Arrays | Schottky 90V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 0.7500 volts | 0.7500 volts | ||
| VR | 90 volts | |||
| IR | 0.1500 mA |