Diode Array 1 Pair Common Cathode Schottky 30V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027105-RB095B-30TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 425mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CPD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 30V 3A CPD Product overview: RB095B-30TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095B-30TL can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 30V 3A CPD
DIODE ARRAY SCHOTTKY 30V 3A CPD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | RB095B-30TLTR-ND | 027105-RB095B-30TL | 286-RB095B-30TL | RB095B-30TL | RB095B-30TL |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - RB095B-30TL | Schottky 30V 3A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | CPD | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |