SCHOTTKY RECT, AEC-Q101, 150V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:880mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 150V 5A TO220FN
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 28AC1457 | RB088T150HZC9 |
| Product Name | Schottky Rect, Aec-Q101, 150V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | ITO-220AB |