Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOT 100V 10A TO220FN
SCHOTTKY RECT, AEC-Q101, 110V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:110V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:870mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 100V Vr 10A Io SBD ITO-220AB 5A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB088T100HZC9-ND | RB088T100HZC9 | RB088T100HZC9 | 28AC1456 | RB088T100HZC9 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Rect, Aec-Q101, 110V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | ||||
| Package | TO-220; TO-220-3 Full Pack | TO-220 | TO-220; TO-220-3 Full Pack | ITO-220AB | TO-220FN-3 |
| Life Cycle Stage | Active |