Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECT, AEC-Q101, 60V, TO-263S; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:830mV; Forward RoHS Compliant: Yes
DIODE ARRAY SCHOTT 60V 10A LPDS
Schottky Diodes & Rectifiers 60V VR 5A 0.83 VF TO-263S(D2PAK);SC-83
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB088NS-60FHTLTR-ND | 28AC1452 | RB088NS-60FHTL | RB088NS-60FHTL |
| Product Name | Diode Arrays | Schottky Rect, Aec-Q101, 60V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263S | TO-263S-3 | |
| RoHS Compliant | RoHS |