Diode Array 1 Pair Common Cathode Schottky 30V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 30V VR 5A 0.72 VF TO-263S(D2PAK);SC-83
DIODE ARRAY SCHOTT 30V 10A LPDS
SCHOTTKY RECT, AEC-Q101, 35V, TO-263S; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB088NS-30FHTLTR-ND | RB088NS-30FHTL | RB088NS-30FHTL | 28AC1450 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 35V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263S-3 | TO-263S | |
| Life Cycle Stage | Active |