Diode Schottky 30V 5A Surface Mount PMDTM
Diode Schottky 30V 5A Surface Mount PMDTM
Diode Schottky 30V 5A Surface Mount PMDTM
DIODE SCHOTTKY 30V 5A PMDTM
Schottky Diodes & Rectifiers 30V VR 5A 0.69V VF PMDTM; SOD-128
DIODE SCHOTTKY 30V 5A PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB088LAM-30TFDKR-ND | RB088LAM-30TFTR | RB088LAM-30TFTR | RB088LAM-30TFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 150 C (302 F) |