Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Rohm Semiconductor
Win Source Part Number: 801952-RB088BM150TL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-252
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 880mV at 5A
Current - Reverse Leakage at Vr: 15μA at 150V
DIODE ARR SCHOTT 150V 10A TO252 Product overview: RB088BM150TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB088BM150TL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 150V Vrm 10A Io Schottky Bar Diode
DIODE ARRAY SCHOTTKY 150V TO252
DIODE ARR SCHOTT 150V 10A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | RB088BM150TLTR-ND | 801952-RB088BM150TL | 286-RB088BM150TL | RB088BM150TL | RB088BM150TL | RB088BM150TL |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - RB088BM150TL | 150V 10A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.8800 volts | 0.8800 volts | 0.8800 volts |