ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - RB088BM100TL RB088BM100TL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 290264-RB088BM100TL Family Name: RB088BM100 Alternative Parts (Cross-Reference): RB088BM100FH; RB088BM100FHTL; BD1090CS T/R13; SD8100SC; Introduction Date: February 01, 2015 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 290264-RB088BM100TL Family Name: RB088BM100 Alternative Parts (Cross-Reference): RB088BM100FH; RB088BM100FHTL; BD1090CS T/R13; SD8100SC; Introduction Date: February 01, 2015 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - RB088BM100TL - 290264-RB088BM100TL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB088BM100TL
290264-RB088BM100TL
Diodes, Rectifiers - Arrays - RB088BM100TL 290264-RB088BM100TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 290264-RB088BM100TL Family Name: RB088BM100 Alternative Parts (Cross-Reference): RB088BM100FH; RB088BM100FHTL; BD1090CS T/R13; SD8100SC; Introduction Date: February 01, 2015 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 290264-RB088BM100TL
Family Name: RB088BM100
Alternative Parts (Cross-Reference): RB088BM100FH; RB088BM100FHTL; BD1090CS T/R13; SD8100SC;
Introduction Date: February 01, 2015
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 10A TO252 Diode and Rectifier
286-RB088BM100TL
100V 10A TO252 Diode and Rectifier 286-RB088BM100TL
DIODE ARR SCHOTT 100V 10A TO252 Product overview: RB088BM100TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB088BM100TL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 10A TO252 Product overview: RB088BM100TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB088BM100TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 846-RB088BM100TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 846-RB088BM100TLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 846-RB088BM100TLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB088BM100TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB088BM100TL
Discrete Semiconductor Products - Diodes - Rectifiers RB088BM100TL
DIODE ARR SCHOTT 100V 10A TO252

DIODE ARR SCHOTT 100V 10A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 290264-RB088BM100TL 286-RB088BM100TL 846-RB088BM100TLDKR-ND RB088BM100TL
Product Name Diodes, Rectifiers - Arrays - RB088BM100TL 100V 10A TO252 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
8 suppliers
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details