DIODE ARRAY SCHOT 100V 5A TO-252
100V 10A TO-252 Ultra low IR SBD
DIODE ARR SCHOTT 100V 5A TO252
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 846-RB088BM100FNSTLTR-ND | 264889 | RB088BM100FNSTL |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Tj | 175 C (347 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252M | DPAK |
| Diode Type | Schottky |