Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 40V 10A TO252
SCHOTTKY RECT, AEC-Q101, 45V, TO-252; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:770mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 40V Vr 10A Io SBD TO-252(DPAK) 5A IF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB088BM-40FHTLCT-ND | RB088BM-40FHTL | 28AC1449 | RB088BM-40FHTL |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 45V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | TO-252-3 | |
| Life Cycle Stage | Active |