Diode Array 1 Pair Common Cathode Schottky 30V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 30V 10A TO252
Schottky Diodes & Rectifiers 30V Vr 10A Io SBD TO-252(DPAK) 5A IF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | RB088BM-30FHTLTR-ND | RB088BM-30FHTL | RB088BM-30FHTL |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |