ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB088B150TL RB088B150TL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 931500-RB088B150TL Series: * Features: Diode Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 931500-RB088B150TL Series: * Features: Diode Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB088B150TL - 931500-RB088B150TL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB088B150TL
931500-RB088B150TL
Diodes, Rectifiers - Single - RB088B150TL 931500-RB088B150TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 931500-RB088B150TL Series: * Features: Diode Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 931500-RB088B150TL
Series: *
Features: Diode
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
150V 10A Diode and Rectifier - 286-RB088B150TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 10A Diode and Rectifier
286-RB088B150TL
150V 10A Diode and Rectifier 286-RB088B150TL
DIODE ARRAY SCHOTT 150V 10A CPD Product overview: RB088B150TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB088B150TL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 150V 10A CPD Product overview: RB088B150TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB088B150TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB088B150TL
Discrete Semiconductor Products - Diodes - Rectifiers RB088B150TL
DIODE ARRAY SCHOTT 150V 10A CPD

DIODE ARRAY SCHOTT 150V 10A CPD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 931500-RB088B150TL 286-RB088B150TL RB088B150TL
Product Name Diodes, Rectifiers - Single - RB088B150TL 150V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data