ROHM RB085T-90NZC9 Diode
ROHM RB085T-90NZC9 Diode
Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3 Full Pack
SCHOTTKY RECT, DUAL, 90V, TO-220FN; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FN; No. of Pins:3Pins; Forward Voltage VF Max:830mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOTT 90V 10A TO220FN
Schottky Diodes & Rectifiers LOW I R SCHOTTKY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1502176 | 1467835 | RB085T-90NZC9-ND | 72AC6595 | RB085T-90NZC9 | RB085T-90NZC9 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Rect, Dual, 90V, To-220Fn; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||||
| Package | TO-220; To-220fn | TO-220; TO-220FN | TO-220; TO-220-3 Full Pack | TO-220FN | TO-220 | TO-220FN-3 |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Schottky |