Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 60V 10A TO220FN
Schottky Diodes & Rectifiers 60V Vr 10A Io SBD ITO-220AB 5A
SCHOTTKY RECT, AEC-Q101, 60V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:580mV; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB085T-60HZC9-ND | RB085T-60HZC9 | RB085T-60HZC9 | 06AC6162 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 60V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-220; TO-220-3 Full Pack | TO-220 | TO-220-3 | ITO-220AB |
| Life Cycle Stage | Active |