The RB085T-60 is a Schottky barrier diode from ROHM Semiconductor USA, LLC, designed for applications such as switching power supplies. It features a cathode common type configuration in a TO-220 package, providing high reliability and low reverse current (I_R) characteristics. The diode has a maximum reverse voltage rating of 60V and can handle an average rectified forward current of 10A, with a surge peak forward current rating of 100A. At a junction temperature of 25°C, the forward voltage drop (V_F) is typically 0.58V at a forward current of 5A, while the reverse current (I_R) is specified at a maximum of 300µA under a reverse voltage of 60V. The thermal impedance from junction to case is 2.5°C/W, and the device can operate within a temperature range of -40°C to +150°C. This diode is suitable for engineers looking for a reliable component with low forward voltage drop and minimal reverse leakage current for their electronic designs.
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 60V 5A TO220FN Product overview: RB085T-60 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB085T-60 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 083707-RB085T-60
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers SCHOTTKY 60V 10A
DIODE ARR SCHOTT 60V 5A TO220FN
| ROHM Semiconductor USA, LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | RB085T-60 | RB085T-60-ND | 286-RB085T-60 | 083707-RB085T-60 | RB085T-60 | RB085T-60 |
| Product Name | Schottky Barrier Diode | Diode Arrays | 60V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - RB085T-60 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220FN | TO-220-FP-3 | TO-220 |
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.6000 volts | 0.5800 volts | 0.5800 volts | |||
| IF | 5000 mA | |||||
| VRRM | 60 volts |