Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTT 60V 5A TO252 Product overview: RB085BM-60TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB085BM-60TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931499-RB085BM-60TL
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB085
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RB085BM-60TLTR, RB085BM-60TLDKR, RB085BM-60TLCT
Schottky Diodes & Rectifiers Schottky Barrier Diodes, TO-252, EDEC TO-252(DPAK)
DIODE ARRAY SCHOTT 60V 5A TO252
SCHOTTKY RECTIFIER, DUAL, 60V, TO-252; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:580mV; Forward RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | RB085BM-60TLTR-ND | 286-RB085BM-60TL | 931499-RB085BM-60TL | RB085BM-60TL | RB085BM-60TL | 78AC6411 |
| Product Name | Diode Arrays | 60V 5A TO252 Diode and Rectifier | Diodes, Rectifiers - Arrays - RB085BM-60TL | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 60V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm |
| Arrangement | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 | TO-252-3 | TO-252 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 |