DIODE SCHOTTKY 45V 10A TO252 Product overview: RB085BM-40TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB085BM-40TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931498-RB085BM-40TL
Features: Diode Schottky 45 V 10A Surface Mount TO-252
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB085
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RB085BM-40TLCT, RB085BM-40TLDKR, RB085BM-40TLTR
Diode Schottky 45V 10A Surface Mount TO-252
Diode Schottky 45V 10A Surface Mount TO-252
DIODE SCHOTTKY 45V 10A TO252
Schottky Diodes & Rectifiers 40V Vrm 10A Io Schottky Bar Diode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-RB085BM-40TL | 931498-RB085BM-40TL | RB085BM-40TLTR-ND | RB085BM-40TL | RB085BM-40TL |
| Product Name | Schottky 45V 10A TO252 Diode and Rectifier | Diodes, Rectifiers - Single - RB085BM-40TL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | TO-252 | TO-252-3 |