DIODE ARRAY SCHOTT 30V 5A TO252 Product overview: RB085BM-30TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB085BM-30TL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891196-RB085BM-30TL
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB085
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RB085BM-30TLCT, RB085BM-30TLDKR, RB085BM-30TLTR
DIODE ARRAY SCHOTTKY 30V TO252
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 35V-VRM 30V-VR 10A-IO 50A-IFSM Dual C Common
DIODE ARRAY SCHOTT 30V 5A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-RB085BM-30TL | RB085BM-30TLTR-ND | 891196-RB085BM-30TL | RB085BM-30TL | RB085BM-30TL | RB085BM-30TL |
| Product Name | 30V 5A TO252 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - RB085BM-30TL | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |
| RoHS Compliant | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | Schottky |