Win Source Part Number: 990677-RB085BM-30FHT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 4 A
Current - Reverse Leakage @ Vr: 300 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB085BM-30FHTLCT,RB0
Base Product Number: RB085
DIODE ARR SCHOTT 30V 10A TO252 Product overview: RB085BM-30FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB085BM-30FHTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 30V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 30V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 30V 10A TO252
Schottky Diodes & Rectifiers 30V Vr 10A Io SBD TO-252(DPAK) 4A IF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 990677-RB085BM-30FHTL | 286-RB085BM-30FHTL | RB085BM-30FHTLCT-ND | RB085BM-30FHTL | RB085BM-30FHTL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 30V 10A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.4800 volts | 0.4800 volts | |||
| VR | 30 volts | ||||
| IR | 0.3000 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |