Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 40V 5A CPD Product overview: RB085B-40TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB085B-40TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 793030-RB085B-40TL
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete(EOL)
Family Name: RB085B-40
Categories: Discrete Semiconductor Products
Manufacturer Package: CPD
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): RB085B-40FHTL; SDM1045CS_T0_00001 ; SDM1045CS_S2_00001; SBR1045CTLQ-13;
Introduction Date: March 13, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTTKY 40V 5A CPD
DIODE ARRAY SCHOTTKY 40V 5A CPD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | RB085B-40TLTR-ND | 286-RB085B-40TL | 793030-RB085B-40TL | RB085B-40TL | RB085B-40TL |
| Product Name | Diode Arrays | Schottky 40V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - RB085B-40TL | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky | Schottky |