The RB085B-40FH is a Schottky barrier diode from ROHM Semiconductor USA, LLC, designed for general rectification applications. It features a low forward voltage drop (V_F) of 0.55V at a forward current of 5A, which contributes to its efficiency in power applications. The diode has a maximum reverse voltage rating of 45V and a DC reverse voltage rating of 40V, making it suitable for various electronic circuits. It can handle a peak forward surge current of 45A and has a maximum reverse current of 200µA at 40V. The thermal impedance is rated at 6.0°C/W from junction to case, allowing for effective heat dissipation. The device is AEC-Q101 qualified, indicating its reliability for automotive applications. It operates within a temperature range of -40°C to +150°C, making it versatile for different environmental conditions.
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | RB085B-40FH |
| Product Name | Schottky Barrier Diode (corresponds to AEC-Q101) |
| Package | TO-252(DPAK) |
| RoHS Compliant | RoHS |
| VF | 0.6000 volts |