ROHM Semiconductor USA, LLC Schottky 20V 5A Diode and Rectifier RB083L-20TE25

Description
DIODE SCHOTTKY 20V 5A PMDS Product overview: RB083L-20TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB083L-20TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 5A PMDS Product overview: RB083L-20TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB083L-20TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 5A Diode and Rectifier - 280-RB083L-20TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 5A Diode and Rectifier
280-RB083L-20TE25
Schottky 20V 5A Diode and Rectifier 280-RB083L-20TE25
DIODE SCHOTTKY 20V 5A PMDS Product overview: RB083L-20TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB083L-20TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 5A PMDS Product overview: RB083L-20TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB083L-20TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB083L-20TE25-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB083L-20TE25-ND
Single Diodes RB083L-20TE25-ND
Diode Schottky 20V 5A Surface Mount PMDS

Diode Schottky 20V 5A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RB083L-20TE25 - 046056-RB083L-20TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB083L-20TE25
046056-RB083L-20TE25
Diodes, Rectifiers - Single - RB083L-20TE25 046056-RB083L-20TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 046056-RB083L-20TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 390mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046056-RB083L-20TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB083L-20TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB083L-20TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB083L-20TE25
DIODE SCHOTTKY 20V 5A PMDS

DIODE SCHOTTKY 20V 5A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB083L-20TE25
Schottky Diodes & Rectifiers RB083L-20TE25
Schottky Diodes & Rectifiers DIODE SCHOTTKY 25V 5A 2PIN

Schottky Diodes & Rectifiers DIODE SCHOTTKY 25V 5A 2PIN

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB083L-20TE25 RB083L-20TE25-ND 046056-RB083L-20TE25 RB083L-20TE25 RB083L-20TE25
Product Name Schottky 20V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB083L-20TE25 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PMDS SOD-106; SOD-106-2
Unlock Full Specs
to access all available technical data