ROHM Semiconductor USA, LLC Schottky 30V 5A Diode and Rectifier RB080LAM-30TR

Description
DIODE SCHOTTKY 30V 5A PMDTM Product overview: RB080LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB080LAM-30TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 5A PMDTM Product overview: RB080LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB080LAM-30TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 5A Diode and Rectifier - 280-RB080LAM-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-RB080LAM-30TR
Schottky 30V 5A Diode and Rectifier 280-RB080LAM-30TR
DIODE SCHOTTKY 30V 5A PMDTM Product overview: RB080LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB080LAM-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A PMDTM Product overview: RB080LAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB080LAM-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB080LAM-30DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB080LAM-30DKR-ND
Single Diodes RB080LAM-30DKR-ND
Diode Schottky 30V 5A Surface Mount PMDTM

Diode Schottky 30V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB080LAM-30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB080LAM-30TR-ND
Single Diodes RB080LAM-30TR-ND
Diode Schottky 30V 5A Surface Mount PMDTM

Diode Schottky 30V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB080LAM-30CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB080LAM-30CT-ND
Single Diodes RB080LAM-30CT-ND
Diode Schottky 30V 5A Surface Mount PMDTM

Diode Schottky 30V 5A Surface Mount PMDTM

Buy Now Datasheet
Diodes, Rectifiers - Single - RB080LAM-30TR - 803032-RB080LAM-30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB080LAM-30TR
803032-RB080LAM-30TR
Diodes, Rectifiers - Single - RB080LAM-30TR 803032-RB080LAM-30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 803032-RB080LAM-30TR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: PMDTM Manufacturer Package: SOD-128 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 510mV at 5A Current - Reverse Leakage at Vr: 150μA at 30V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 803032-RB080LAM-30TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PMDTM
Manufacturer Package: SOD-128
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 5A
Current - Reverse Leakage at Vr: 150μA at 30V

Buy Now Datasheet
Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 72AC6593 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
72AC6593
Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 72AC6593
SCHOTTKY RECT, SINGLE, 30V, SOD-128; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:510mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, SOD-128; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:510mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB080LAM-30TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB080LAM-30TR
Single Diodes RB080LAM-30TR
DIODE SCHOTTKY 30V 5A PMDTM

DIODE SCHOTTKY 30V 5A PMDTM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB080LAM-30TR
Schottky Diodes & Rectifiers RB080LAM-30TR
Schottky Diodes & Rectifiers 30V Vr 0.15mA IR Schottky Br Diode

Schottky Diodes & Rectifiers 30V Vr 0.15mA IR Schottky Br Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB080LAM-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB080LAM-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RB080LAM-30TR
DIODE SCHOTTKY 30V 5A PMDTM

DIODE SCHOTTKY 30V 5A PMDTM

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RB080LAM-30TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB080LAM-30TR
Diodes >> Schottky Barrier Diodes (SBD) RB080LAM-30TR
30V Single 510mV@5A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

30V Single 510mV@5A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB080LAM-30TR RB080LAM-30DKR-ND 803032-RB080LAM-30TR 72AC6593 RB080LAM-30TR RB080LAM-30TR RB080LAM-30TR RB080LAM-30TR
Product Name Schottky 30V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB080LAM-30TR Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) SOD-128 SOD-128 SOD-128-2
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data