Diode Schottky 30V 5A Surface Mount PMDTM
Diode Schottky 30V 5A Surface Mount PMDTM
Diode Schottky 30V 5A Surface Mount PMDTM
DIODE SCHOTTKY 30V 5A PMDTM
Schottky Diodes & Rectifiers 30V VR 5A 0.51V VF PMDTM; SOD-128
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB080LAM-30TFTR-ND | RB080LAM-30TFTR | RB080LAM-30TFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) |