ROHM Semiconductor USA, LLC Single Diodes RB078BM30STL

Description
Diode Schottky 30V 5A Surface Mount TO-252
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB078BM30STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB078BM30STLTR-ND
Single Diodes RB078BM30STLTR-ND
Diode Schottky 30V 5A Surface Mount TO-252

Diode Schottky 30V 5A Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB078BM30STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB078BM30STL
Discrete Semiconductor Products - Diodes - Rectifiers RB078BM30STL
DIODE SCHOTTKY 30V 5A TO252

DIODE SCHOTTKY 30V 5A TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB078BM30STL
Schottky Diodes & Rectifiers RB078BM30STL
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 30V-VR 5A-IO 50A-IFSM Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) 30V-VR 5A-IO 50A-IFSM Single

Buy Now Datasheet
Schottky Rectifier, Single, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1828 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1828
Schottky Rectifier, Single, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1828
SCHOTTKY RECTIFIER, SINGLE, 30V, TO-252; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 30V, TO-252; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RB078BM30STLTR-ND RB078BM30STL RB078BM30STL 74AC1828
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Single, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
Tj 150 C (302 F)
Life Cycle Stage Active
VF 0.7200 volts 0.7200 volts
Package TO-252-3 TO-252
Unlock Full Specs
to access all available technical data