Diode Schottky 40V 5A Surface Mount TO-252
Diode Schottky 40V 5A Surface Mount TO-252
Diode Schottky 40V 5A Surface Mount TO-252
Schottky Diodes & Rectifiers 40V Vr 5A Io SBD TO-252(DPAK) 5A
DIODE SCHOTTKY 40V 5A TO252
DIODE SCHOTTKY 40V 5A TO252
SCHOTTKY RECT, AEC-Q101, 40V, 5A, TO252; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB075BM40SFHTLCT-ND | RB075BM40SFHTL | RB075BM40SFHTL | RB075BM40SFHTL | 92Y3820 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rect, Aec-Q101, 40V, 5A, To252; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | ||||
| Package | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | ||
| Life Cycle Stage | Active | ||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts |