ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RB070MM-30TR

Description
Schottky Diode 30V 1.5A SOD-123FL
Request a Quote Datasheet
Description
Schottky Diode 30V 1.5A SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1333231P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1333231P
Schottky Diodes & Rectifiers 1333231P
Schottky Diode 30V 1.5A SOD-123FL

Schottky Diode 30V 1.5A SOD-123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1333231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1333231
Schottky Diodes & Rectifiers 1333231
Schottky Diode 30V 1.5A SOD-123FL

Schottky Diode 30V 1.5A SOD-123FL

Supplier's Site
Single Diodes - RB070MM-30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB070MM-30TR-ND
Single Diodes RB070MM-30TR-ND
Diode Schottky 30V 1.5A Surface Mount PMDU

Diode Schottky 30V 1.5A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB070MM-30CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB070MM-30CT-ND
Single Diodes RB070MM-30CT-ND
Diode Schottky 30V 1.5A Surface Mount PMDU

Diode Schottky 30V 1.5A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB070MM-30DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB070MM-30DKR-ND
Single Diodes RB070MM-30DKR-ND
Diode Schottky 30V 1.5A Surface Mount PMDU

Diode Schottky 30V 1.5A Surface Mount PMDU

Buy Now Datasheet
Schottky 30V 1.5A Diode and Rectifier - 280-RB070MM-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.5A Diode and Rectifier
280-RB070MM-30TR
Schottky 30V 1.5A Diode and Rectifier 280-RB070MM-30TR
DIODE SCHOTTKY 30V 1.5A PMDU Product overview: RB070MM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB070MM-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1.5A PMDU Product overview: RB070MM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB070MM-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB070MM-30TR - 851709-RB070MM-30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB070MM-30TR
851709-RB070MM-30TR
Diodes, Rectifiers - Single - RB070MM-30TR 851709-RB070MM-30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 851709-RB070MM-30TR Features: Diode 30 V Package: Reel - TR Family Name: RB070 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB070MM-30DKR, RB070MM-30CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 851709-RB070MM-30TR
Features: Diode 30 V
Package: Reel - TR
Family Name: RB070
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB070MM-30DKR, RB070MM-30CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB070MM-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB070MM-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RB070MM-30TR
DIODE SCHOTTKY 30V 1.5A PMDU

DIODE SCHOTTKY 30V 1.5A PMDU

Supplier's Site
Schottky Rectifier, 1.5A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 23AH3397 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1.5A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
23AH3397
Schottky Rectifier, 1.5A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 23AH3397
SCHOTTKY RECTIFIER, 1.5A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1.5A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB070MM-30TR
Schottky Diodes & Rectifiers RB070MM-30TR
Schottky Diodes & Rectifiers Diode Schottky 30V 1.5A 2-Pin

Schottky Diodes & Rectifiers Diode Schottky 30V 1.5A 2-Pin

Buy Now Datasheet
Single Diodes - RB070MM-30TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB070MM-30TR
Single Diodes RB070MM-30TR
DIODE SCHOTTKY 30V 1.5A PMDU

DIODE SCHOTTKY 30V 1.5A PMDU

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1333231P 1333231 RB070MM-30TR-ND 280-RB070MM-30TR 851709-RB070MM-30TR RB070MM-30TR 23AH3397 RB070MM-30TR RB070MM-30TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 30V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - RB070MM-30TR Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1.5A, 30V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Single Diodes
Package SOD-123; SOD-123 SOD-123; Sod-123fl Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222388 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diode - HR2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
General-purpose Schottky diode - BAS70H-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
3 suppliers