ROHM Semiconductor USA, LLC Schottky 60V 2A Diode and Rectifier RB068MM-60TR

Description
DIODE SCHOTTKY 60V 2A PMDU Product overview: RB068MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2A PMDU Product overview: RB068MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2A Diode and Rectifier - 280-RB068MM-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RB068MM-60TR
Schottky 60V 2A Diode and Rectifier 280-RB068MM-60TR
DIODE SCHOTTKY 60V 2A PMDU Product overview: RB068MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PMDU Product overview: RB068MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB068MM-60TR - 1091410-RB068MM-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB068MM-60TR
1091410-RB068MM-60TR
Diodes, Rectifiers - Single - RB068MM-60TR 1091410-RB068MM-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091410-RB068MM-60TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 765mV @ 2A Current - Reverse Leakage @ Vr: 1.5μA @ 60V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091410-RB068MM-60TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 765mV @ 2A
Current - Reverse Leakage @ Vr: 1.5μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RB068MM-60DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068MM-60DKR-ND
Single Diodes RB068MM-60DKR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB068MM-60TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068MM-60TR-ND
Single Diodes RB068MM-60TR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB068MM-60CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068MM-60CT-ND
Single Diodes RB068MM-60CT-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068MM-60TR
Schottky Diodes & Rectifiers RB068MM-60TR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 2A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 2A-IO Single

Buy Now Datasheet
Single Diodes - RB068MM-60TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB068MM-60TR
Single Diodes RB068MM-60TR
DIODE SCHOTTKY 60V 2A PMDU

DIODE SCHOTTKY 60V 2A PMDU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068MM-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068MM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB068MM-60TR
DIODE SCHOTTKY 60V 2A PMDU

DIODE SCHOTTKY 60V 2A PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB068MM-60TR 1091410-RB068MM-60TR RB068MM-60DKR-ND RB068MM-60TR RB068MM-60TR RB068MM-60TR
Product Name Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB068MM-60TR Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDU SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data