ROHM Semiconductor USA, LLC Schottky 40V 2A Diode and Rectifier RB068MM-40TR

Description
DIODE SCHOTTKY 40V 2A PMDU Product overview: RB068MM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-40TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A PMDU Product overview: RB068MM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-40TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-RB068MM-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-RB068MM-40TR
Schottky 40V 2A Diode and Rectifier 280-RB068MM-40TR
DIODE SCHOTTKY 40V 2A PMDU Product overview: RB068MM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A PMDU Product overview: RB068MM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB068MM-40TR - 1091409-RB068MM-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB068MM-40TR
1091409-RB068MM-40TR
Diodes, Rectifiers - Single - RB068MM-40TR 1091409-RB068MM-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091409-RB068MM-40TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 725mV @ 2A Current - Reverse Leakage @ Vr: 550nA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091409-RB068MM-40TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 725mV @ 2A
Current - Reverse Leakage @ Vr: 550nA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB068MM-40DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068MM-40DKR-ND
Single Diodes RB068MM-40DKR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB068MM-40CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068MM-40CT-ND
Single Diodes RB068MM-40CT-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB068MM-40TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB068MM-40TR-ND
Single Diodes RB068MM-40TR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB068MM-40TR
Schottky Diodes & Rectifiers RB068MM-40TR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 2A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 2A-IO Single

Buy Now Datasheet
Schottky Rect, Single, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1827 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1827
Schottky Rect, Single, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1827
SCHOTTKY RECT, SINGLE, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:725mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:725mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB068MM-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB068MM-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB068MM-40TR
DIODE SCHOTTKY 40V 2A PMDU

DIODE SCHOTTKY 40V 2A PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB068MM-40TR 1091409-RB068MM-40TR RB068MM-40DKR-ND RB068MM-40TR 74AC1827 RB068MM-40TR
Product Name Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - RB068MM-40TR Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Single, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDU SOD-123; SOD-123FL-2 SOD-123; SOD-123FL
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data