The 1087625-RB068MM-30TF
DIODE SCHOTTKY 30V 2A PMDU Product overview: RB068MM-30TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM-30TFTR can be used for catalog matching and distributor lookup.
Diode Schottky 30V 2A Surface Mount PMDU
Diode Schottky 30V 2A Surface Mount PMDU
Diode Schottky 30V 2A Surface Mount PMDU
Win Source Part Number: 1087625-RB068MM-30TF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 800 nA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123F
Supplier Device Package: PMDU
Alternative Parts (Cross-Reference): RB068MM-30TFTRRB068M
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB068MM-30TFCT,RB068
Base Product Number: RB068
DIODE SCHOTTKY 30V 2A PMDU
Schottky Diodes & Rectifiers 30V VR 2A 0.7V VF PMDU; SOD-123FL
SCHOTTKY RECT, AEC-Q101, 30V, 2A, SOD123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-RB068MM-30TFTR | RB068MM-30TFTR-ND | 1087625-RB068MM-30TFTR | RB068MM-30TFTR | RB068MM-30TFTR | 92Y3819 |
| Product Name | Schottky 30V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 30V, 2A, Sod123; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |