DIODE SCHOTTKY 40V 2A PMDU Product overview: RB068M-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068M-40TR can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Surface Mount PMDU
Diode Schottky 40V 2A Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091408-RB068M-40TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 725mV @ 2A
Current - Reverse Leakage @ Vr: 550nA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 2A PMDU
Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VRM 40V-VR SINGL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-RB068M-40TR | RB068M-40CT-ND | 1091408-RB068M-40TR | RB068M-40TR | RB068M-40TR |
| Product Name | Schottky 40V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RB068M-40TR | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123-2 |