Diode Schottky 150V 2A Surface Mount PMDTM
Diode Schottky 150V 2A Surface Mount PMDTM
Diode Schottky 150V 2A Surface Mount PMDTM
DIODE SCHOTTKY 150V 2A PMDTM
Schottky Diodes & Rectifiers 150V VR 2A 0.81V VF PMDTM; SOD-128
DIODE SCHOTTKY 150V 2A PMDTM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB068LAM150TFDKR-ND | RB068LAM150TFTR | RB068LAM150TFTR | RB068LAM150TFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 150 C (302 F) |